EN
  • EN
  • DE

AD8624ACPZ-R7

Part No AD8624ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000524-AD8624ACPZ-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.48V/µs
Gain Bandwidth Product 560 kHz
Ultra Librarian 3D Model Ultra Librarian AD8624ACPZ-R7 CAD Model

Description

AD8624ACPZ-R7: Precision Operational Amplifier by Analog Devices Inc.

The AD8624ACPZ-R7 is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. Designed with the needs of advanced electronic systems in mind, this op-amp delivers exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, sensor conditioning, and precision filters.

Key Features

  • Low Offset Voltage: The AD8624ACPZ-R7 boasts a very low input offset voltage, which enhances the accuracy of the amplifier and reduces the need for external calibration in precision applications.
  • Low Noise: With its low noise performance, this op-amp is suitable for audio and other sensitive applications where maintaining signal integrity is critical.
  • Rail-to-Rail Output: The device features a rail-to-rail output, which allows for a wider dynamic range, making it efficient for single-supply operations as well as dual-supply applications.
  • Single-Supply Operation: The AD8624ACPZ-R7 can operate from a single supply voltage, simplifying power supply design and saving space on the PCB.
  • Quad Channel: This model comes with four independent op-amps in one package, offering design flexibility and reducing the component count in multi-channel systems.

Package and Quality

The AD8624ACPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is known for its small footprint and excellent thermal performance. This package is suitable for space-constrained applications and ensures reliable operation even in demanding thermal environments. Additionally, the product meets rigorous industry standards for quality and reliability, ensuring consistent performance over the product's lifespan.

Applications

Given its precision and versatility, the AD8624ACPZ-R7 is well-suited for a variety of applications, including:

  • Medical instrumentation
  • Data acquisition systems
  • Process control
  • Battery-powered devices
  • Analog-to-digital converter drivers

In conclusion, the AD8624ACPZ-R7 from Analog Devices Inc. is a superior choice for designers seeking a high-precision, low-noise operational amplifier with a small package footprint. Its ability to handle a wide range of supply voltages and its rail-to-rail output make it a highly adaptable component for numerous electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5748 $62.5748
2+ $58.5378 $117.0756
3+ $56.5192 $169.5576
4+ $52.4821 $209.9284
5+ $50.4636 $252.3180
7+ $48.4451 $339.1157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess