EN
  • EN
  • DE

AD8203YRMZ-R7

Part No AD8203YRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage, Single-Supply Difference Amplifier | IC OPAMP DIFF 60KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Slew Rate 0.330V/μs
Gain Bandwidth Product 60kHz
Current - Input Bias 40nA
Voltage - Input Offset 2mV
Supply Current 250μA
Supply Voltage , Single/Dual (±) 3.5V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138319-AD8203YRMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8203YRMZ-R7 CAD Model

Description

Product Overview: AD8203YRMZ-R7

The AD8203YRMZ-R7 is a high-performance, single-supply difference amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This particular device is engineered to amplify small differential voltages in the presence of large common-mode voltages, making it an ideal choice for automotive and industrial applications where accurate signal processing is critical.

Key Features and Benefits

  • High Common-Mode Voltage Range: The AD8203YRMZ-R7 operates with a common-mode voltage range of -2 V to +35 V, which ensures reliable performance even in environments with large voltage variations.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, this device is suitable for harsh conditions often found in automotive and industrial settings.
  • High Accuracy: The precision of the AD8203YRMZ-R7 is evident in its low offset voltage and drift, ensuring that the amplified signal remains true to the original measurement.
  • Single Supply Operation: The device can be powered from a single 5 V supply, simplifying power supply design and reducing system complexity.
  • Robust Packaging: The AD8203YRMZ-R7 comes in a compact MSOP-8 package, providing a space-saving solution without compromising on performance.
  • EMI Protection: It includes input overvoltage protection and EMI filtering features, which add to its reliability and robustness in electrically noisy environments.

Applications

The AD8203YRMZ-R7's ability to deal with high common-mode voltages and its robustness make it particularly well-suited for applications such as:

  • Automotive battery monitoring
  • Current sensing in motor controls
  • Industrial process controls
  • High-side current sensing applications

Ordering Information

The AD8203YRMZ-R7 is available in a tape and reel format under the part number AD8203YRMZ-R7, facilitating its integration into automated manufacturing processes. For those interested in procuring this high-quality difference amplifier, it can be ordered through Analog Devices' distributors and is backed by the company's reputation for delivering top-notch components that drive innovation and performance in electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess