EN
  • EN
  • DE

PI7C9X441SLFDE

Part No PI7C9X441SLFDE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description PCIE-TO-USB HOST CONTROLLER APPL / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Programmable Not Verified
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889299-PI7C9X441SLFDE
Ultra Librarian 3D Model Ultra Librarian PI7C9X441SLFDE CAD Model

Description

The PI7C9X441SLFDE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is part of Diodes Incorporated's portfolio of switching solutions that are engineered to optimize data transfer, signal integrity, and board space.

Featuring a PCIe 2.0 interface, the PI7C9X441SLFDE offers high-speed connectivity and is designed to meet the needs of modern computing and networking equipment. It is an ideal solution for expanding the number of PCIe slots in a system, which is particularly useful in servers, workstations, and embedded systems where expansion capabilities are crucial.

The switch provides 4 downstream lanes that can be configured to suit various applications, ensuring versatility and adaptability. Its high-performance non-blocking internal architecture ensures efficient data handling, delivering optimal performance and reducing latency. The PI7C9X441SLFDE supports peer-to-peer traffic between downstream ports, enabling direct communication between connected devices without involving the CPU, thus reducing processing overhead and improving system efficiency.

With an emphasis on power management, the PI7C9X441SLFDE incorporates advanced power-saving features that reduce overall power consumption. This makes it an environmentally friendly choice for energy-conscious applications. The switch also includes hot-plug capabilities, allowing for the addition or removal of devices without the need to power down the system, providing greater flexibility and minimizing downtime.

The PI7C9X441SLFDE is packaged in a space-saving, lead-free package and is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. Diodes Incorporated's commitment to quality and reliability is evident in this product, making it a dependable component for any high-speed data transfer application.

Whether you are developing a cutting-edge data center, upgrading an industrial control system, or designing a high-performance gaming platform, the PI7C9X441SLFDE from Diodes Incorporated offers the functionality, performance, and reliability needed to power your next-generation PCIe applications.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess