EN
  • EN
  • DE

AD8561ARZ-REEL

Part No AD8561ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 7 ns Single Supply Comparator | IC COMP 7NS ULTRA-FAST 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Use For General
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Quiescent (Maximum) 6mA, 3.3mA, 5.5mA
CMRR, PSRR 85dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 9.8ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number AD8561
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138699-AD8561ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8561ARZ-REEL CAD Model

Description

Product Overview: AD8561ARZ-REEL by Analog Devices Inc.

The AD8561ARZ-REEL is a high-performance, ultrafast single-supply comparator designed by Analog Devices Inc., renowned for its precision and innovation in signal processing technology. This comparator is part of a reel, making it suitable for automated production and high-volume applications.

Key Features and Benefits:

  • Ultrafast Propagation Delay: The AD8561ARZ-REEL boasts an impressive propagation delay of only 7 ns, making it ideal for high-speed systems where rapid response times are critical.
  • Single Supply Operation: This component operates on a single 5 V supply, simplifying the power supply design and reducing the overall power consumption of the system.
  • Low Input Offset Voltage: With a low input offset voltage, the comparator ensures accurate comparisons, which is crucial in precision applications.
  • High Overdrive and Slew Rate Immunity: The device is designed to maintain stable operation even with high input overdrive and slew rates, ensuring reliability in demanding situations.
  • Latch Function: It includes a latch function that allows the output to be held at its current state until the latch is released, providing additional flexibility in timing-sensitive applications.
  • Compatibility: The AD8561ARZ-REEL is TTL/CMOS compatible, allowing it to be easily integrated into a wide range of digital systems without compatibility issues.

Applications:

The AD8561ARZ-REEL is suitable for various high-speed applications, including:

  • High-speed triggering
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed sampling circuits
  • Line receivers
  • Many other applications where speed and accuracy are paramount

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The AD8561ARZ-REEL is built to stringent quality standards, ensuring both consistent performance and reliability for critical applications.

Ordering Information:

The AD8561ARZ-REEL is available in a compact SOIC package and is supplied on a reel for automated assembly processes. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1749 $55.5741
20+ $5.0666 $101.3320
31+ $4.9082 $152.1542
43+ $4.7499 $204.2457
55+ $4.5916 $252.5380
73+ $4.1166 $300.5118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess