EN
  • EN
  • DE

AD849JR

Part No AD849JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Speed, Low Power Monolithic Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138620-AD849JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD849JR CAD Model

Description

AD849JR High-Speed, Low-Power Operational Amplifier

The AD849JR from Analog Devices Inc. is an exceptional operational amplifier that combines high-speed performance with low-power consumption, making it an ideal choice for a wide range of applications. This op-amp is part of the AD849 series, which is renowned for its fast settling time, high slew rate, and low input bias currents.

Key Features

  • High Speed: With a slew rate of 250 V/µs and a gain bandwidth product of 50 MHz, the AD849JR is capable of handling fast signal transitions, making it suitable for video, data acquisition, and high-speed amplification applications.
  • Low Power: Despite its high-speed capabilities, this operational amplifier only consumes a modest amount of power. This balance of speed and efficiency is crucial for battery-powered and portable devices.
  • Settling Time: It offers a fast settling time of 135 ns to 0.01%, which is essential for high-resolution data conversion systems and digital signal processing applications.
  • Low Distortion: The AD849JR provides excellent linearity with low harmonic distortion, a feature that is highly beneficial in audio and instrumentation applications.
  • Wide Supply Range: It operates with a supply voltage ranging from ±5 V to ±15 V, offering flexibility in various circuit designs.
  • Output Drive Capability: Capable of driving a 25 mA load current, this op-amp can handle a variety of loads without compromising performance.

Applications

The AD849JR is versatile and can be used in numerous applications such as:

  • Active Filters
  • Video Amplifiers
  • Cable Drivers
  • Test Equipment
  • Photodiode Amplification
  • Data Acquisition Systems
  • Professional Audio Equipment

Package and Quality

Available in a robust 8-pin SOIC package, the AD849JR ensures a compact footprint while providing reliable connectivity for easy integration into various circuit boards. Analog Devices Inc. is committed to producing high-quality components that meet rigorous industry standards, ensuring that the AD849JR delivers consistent and dependable performance in your applications.

Whether you're designing a high-fidelity audio system, a precision data acquisition system, or any other application requiring a high-speed, low-power operational amplifier, the AD849JR from Analog Devices Inc. is an excellent choice that won't disappoint.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1261 $70.6305
10+ $11.5907 $115.9070
16+ $11.2284 $179.6544
22+ $10.8662 $239.0564
28+ $10.5040 $294.1120
37+ $9.4174 $348.4438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess