EN
  • EN
  • DE

AD8228BRMZ

Part No AD8228BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Gain Drift Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 2.5V/μs
-3db Bandwidth 650kHz
Current - Input Bias 400pA
Voltage - Input Offset 50μV
Supply Current 850μA
Current - Output / Channel 18mA
Supply Voltage , Single/Dual (±) 4.6V ~ 36V, ±2.3V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8228
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138367-AD8228BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8228BRMZ CAD Model

Description

AD8228BRMZ High Gain Instrumentation Amplifier

The AD8228BRMZ is a robust, high-performance instrumentation amplifier designed by Analog Devices Inc. to offer precision amplification of differential signals. Its design is optimized for applications that require high gain accuracy and low noise performance in a compact package.

Key Features

  • High Gain Range: The AD8228BRMZ offers a wide gain range, typically from 1 to 1000, making it highly versatile for various applications.
  • Low Offset Voltage: With a low input offset voltage, this amplifier maintains signal integrity, ensuring accurate readings and minimal error in signal processing.
  • Low Noise: The device exhibits low noise characteristics, which is crucial in sensitive electronics where signal quality is paramount.
  • Single-Supply Operation: This amplifier is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • High Common-Mode Rejection Ratio (CMRR): With an excellent CMRR, the AD8228BRMZ can effectively minimize the effects of unwanted common-mode signals.
  • Robust EMI Rejection: The design includes features that provide rejection of electromagnetic interference, ensuring stable performance in electrically noisy environments.

Applications

The AD8228BRMZ is well-suited for a range of applications that require high precision signal amplification, such as:

  • Medical instrumentation
  • Industrial process controls
  • Strain gage amplifiers
  • Transducer interfaces
  • Data acquisition systems

Product Specifications

The AD8228BRMZ comes in an 8-lead MSOP (Mini Small Outline Package) that offers a compact footprint for space-constrained applications. It operates within a temperature range of -40°C to +125°C, making it suitable for industrial environments. The device requires a supply voltage between 4.5 V to 30 V, allowing flexibility in various system designs.

With its combination of high gain, precision, and robustness, the AD8228BRMZ from Analog Devices Inc. stands out as a reliable choice for engineers looking to enhance their signal processing capabilities in both simple and complex electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2181 $71.0905
10+ $11.6662 $116.6620
16+ $11.3016 $180.8256
22+ $10.9371 $240.6162
28+ $10.5724 $296.0272
37+ $9.4788 $350.7156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,114 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess