EN
  • EN
  • DE

ADT7485AARMZ-REEL

Part No ADT7485AARMZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description SST Digital Temperature Sensor and Voltage Monitor | IC TEMP/VOLT DIG SENSOR 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±1.75°C(Maximum)
Topology ADC, Multiplexer, Register Bank
Output Type Simple Serial Transport (SST)
Output Alarm No
Output Fan No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ADT7485AA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142345-ADT7485AARMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7485AARMZ-REEL CAD Model

Description

The ADT7485AARMZ-REEL from ON Semiconductor is a versatile and highly accurate digital temperature sensor and overtemperature alarm system, designed to ensure optimal performance in a wide range of applications. This integrated circuit is part of the high-performance thermal management solutions offered by ON Semiconductor, a leading provider of semiconductor-based solutions.

The ADT7485AARMZ-REEL is capable of monitoring the temperature of its own die as well as two remote thermal diodes, which can be located on other devices such as CPUs, GPUs, or other heat-generating semiconductor components. With its ability to measure temperatures from -40°C to +125°C, this device ensures precise temperature monitoring and control, crucial for maintaining the reliability and efficiency of electronic systems.

Key Features:

  • High Accuracy: Provides ±1°C accuracy for on-die temperature and ±3°C accuracy for remote temperature sensing.
  • Dual-Channel: Monitors one local and two remote temperature zones.
  • Programmable Overtemperature Alarm: Features a programmable overtemperature alarm that can trigger a system response to prevent overheating.
  • Serial Interface: Includes an SMBus 2.0-compatible serial interface for easy integration with existing system architectures.
  • Supply Voltage: Operates at a supply voltage range of 3.0V to 3.6V.
  • Small Form Factor: Comes in a compact 10-lead MSOP (Mini Small Outline Package) for space-constrained applications.

With its high level of integration and functionality, the ADT7485AARMZ-REEL is an ideal solution for advanced thermal management in sophisticated electronics. It is especially suitable for applications in servers, desktops, laptops, and communication infrastructure where maintaining temperature within safe operating limits is critical. The device is provided in a reel package, facilitating efficient assembly for high-volume production environments.

The ADT7485AARMZ-REEL from ON Semiconductor is a testament to the company's commitment to providing innovative, high-quality thermal management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess