EN
  • EN
  • DE

AD8497CRMZ-R7

Part No AD8497CRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE A W/COMP 8MSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Current - Supply 250 µA
Temperature Range - Operating 25°C ~ 100°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AD8497CRMZ-R7-ND,AD8497CRMZ-R7CT,AD8497CRMZ-R7TR,AD8497CRMZ-R7DKR,-2735-AD8497CRMZ-R7CT,-2735-AD8497CRMZ-R7DKR
Standard Package 1,000
Win Source Part Number 967899-AD8497CRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8497CRMZ-R7 CAD Model

Description

The AD8497CRMZ-R7 is a state-of-the-art thermocouple amplifier from Analog Devices Inc., designed to provide precision amplification for a wide range of temperature sensing applications. This compact and efficient component is part of the renowned Analog Devices portfolio, known for delivering high-performance electronic solutions.

Key Features

  • Integrated Cold Junction Compensation: The AD8497CRMZ-R7 comes with an on-chip cold junction compensator, reducing the need for additional components and simplifying the design process for engineers.
  • High Accuracy: This amplifier boasts a high level of accuracy, ensuring reliable temperature readings crucial for maintaining system performance and safety.
  • Low Power Consumption: It is designed to operate with minimal power draw, making it ideal for battery-powered devices and energy-efficient systems.
  • Wide Temperature Range: The device can operate across a broad temperature range, accommodating the needs of various industrial and commercial applications.
  • Small Package Size: Housed in a compact MSOP-8 package, the AD8497CRMZ-R7 saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

The AD8497CRMZ-R7 is versatile and can be used in numerous applications, including but not limited to:

  • Temperature monitoring and control systems
  • Industrial process control
  • Consumer appliances
  • Automotive temperature sensing
  • Medical equipment

Technical Specifications

With its built-in cold junction compensation and a wide power supply range of 3 V to 15 V, the AD8497CRMZ-R7 is designed to interface directly with a type J or K thermocouple. It provides a voltage output proportional to the thermocouple's temperature and features a temperature coefficient of just 1 µV/°C, ensuring consistent performance over the entire temperature range.

Ordering Information

The product is available with the ordering part number AD8497CRMZ-R7, ensuring you receive a genuine and quality component from Analog Devices Inc. When designing your temperature sensing solution, consider the AD8497CRMZ-R7 for its precision, reliability, and ease of integration.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Microchip Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3000 $54.6000
5+ $22.4000 $112.0000
7+ $21.7000 $151.9000
10+ $21.0000 $210.0000
13+ $20.3000 $263.9000
17+ $18.2000 $309.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess