EN
  • EN
  • DE

AD8348ARUZ

Part No AD8348ARUZ
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description IC QUADRATURE DEMOD 28-TSSOP TR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 100MHz to 2GHz
RF Frequency 50MHz to 1GHz
P1dB -22dBm
Gain 25.5dB
Noise Figure 10.75dB
Operating Supply Current 58mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 008440-AD8348ARUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8348ARUZ CAD Model

Description

Analog Devices Inc. AD8348ARUZ RF Demodulator

The AD8348ARUZ is a high-performance, RF demodulator from Analog Devices Inc., designed for use in wireless communication applications. This versatile component is a key building block in modern radio systems, providing a reliable means of converting high-frequency signals into baseband or intermediate frequency (IF) signals that can be processed by digital circuits.

This demodulator operates over a broad frequency range and is optimized for direct conversion receiver designs. It supports a wide range of wireless standards, making it a suitable choice for a variety of applications including cellular base stations, wireless local loop systems, and broadband wireless access systems.

The AD8348ARUZ features a quadrature demodulator with integrated local oscillator (LO) generation capable of operating at frequencies up to 3.8 GHz. This allows the device to handle high-frequency RF signals with ease. It also boasts a high level of integration, which reduces the need for external components and simplifies the design process for engineers.

Key features of the AD8348ARUZ include:

  • Wide RF input frequency range, accommodating various communication standards.
  • High linearity and low noise performance, ensuring signal integrity.
  • Integrated fractional-N PLL synthesizer for flexible LO generation.
  • Programmable baseband filters, allowing customization for specific bandwidth requirements.
  • Single-ended RF inputs, simplifying PCB layout and reducing component count.
  • Power-down mode for reduced power consumption when not in use.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT) and is designed to minimize the footprint on a printed circuit board (PCB). This, combined with its low power consumption, makes the AD8348ARUZ an excellent choice for portable and battery-powered applications.

Analog Devices Inc. provides comprehensive technical support for the AD8348ARUZ, including detailed datasheets, application notes, and design resources to assist in the rapid development of RF systems. With its high level of performance and flexibility, the AD8348ARUZ is a prime solution for engineers looking to streamline their RF design process and create efficient, high-quality communication products.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess