EN
  • EN
  • DE

AD8344ACPZ-REEL7

Part No AD8344ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MXR 400MHZ-1.2GHZ DWN 16LFCSP / RF Mixer IC Cellular, ISM Down Converter 400MHz ~ 1.2GHz 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Series AD8344
Package Tape & Reel
RF Type Cellular, ISM
Frequency 400MHz ~ 1.2GHz
Number of Mixers 1
Gain 9.25dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Current - Supply 95mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number AD8344
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 2156-AD8344ACPZ-REEL7,-2735-AD8344ACPZ-REEL7DKR,AD8344ACPZ-REEL7DKR,AD8344ACPZ-REEL7TR,AD8344ACPZREEL7,AD8344ACPZ-REEL7CT,ANAANAAD8344ACPZ-REEL7,AD8344ACPZ-REEL7-ND,-2735-AD8344ACPZ-REEL7CT
Standard Package 1,500
Win Source Part Number 1032053-AD8344ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8344ACPZ-REEL7 CAD Model

Description

AD8344ACPZ-REEL7: High-Performance RF Mixer by Analog Devices Inc.

The AD8344ACPZ-REEL7 is a cutting-edge RF (Radio Frequency) mixer component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to facilitate frequency translation, which is essential in various RF applications such as wireless communication, broadband, aerospace, and defense systems.

Operating within the 0.8 GHz to 2.5 GHz range, the AD8344ACPZ-REEL7 is adept at handling intermediate frequencies (IF) from DC to 500 MHz, making it an extremely versatile component for RF designs. It is built with a passive mixer core, which allows for high linearity performance and low noise figure, thus ensuring clear signal transmission and reception. The device also features an integrated local oscillator (LO) amplifier, which simplifies the LO drive requirement and reduces the number of external components needed for operation.

The AD8344ACPZ-REEL7 comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that measures 4 mm x 4 mm, allowing for efficient use of board space in dense circuit designs. The product is supplied on a reel (hence the 'REEL7' in its name), which is suitable for automated assembly processes, ensuring a streamlined manufacturing workflow.

Key specifications of the AD8344ACPZ-REEL7 include:

  • RF Frequency Range: 0.8 GHz to 2.5 GHz
  • IF Frequency Range: DC to 500 MHz
  • Conversion Gain: 7.5 dB typical
  • LO Drive Level: 0 dBm typical
  • Integrated LO Amplifier
  • High Linearity: IIP3 of 24 dBm typical
  • Low Noise Figure: 11 dB typical
  • Power Supply: 4.5 V to 5.5 V
  • Package: 20-lead LFCSP (4 mm x 4 mm)

With its robust feature set, the AD8344ACPZ-REEL7 is an excellent choice for designers looking to improve their RF systems with a reliable, high-performance mixer. Analog Devices Inc. provides comprehensive technical support and documentation, making it easier for engineers to integrate this component into their designs and achieve optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8984 $55.5936
9+ $11.4038 $102.6342
14+ $11.0475 $154.6650
19+ $10.6911 $203.1309
25+ $10.3347 $258.3675
33+ $9.2656 $305.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,338 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess