EN
  • EN
  • DE

AD8332ARUZ-R7

Part No AD8332ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 28TSSOP / Variable Gain Amplifier IC Signal Processing 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series X-AMP®
Package Tape & Reel
Product Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD8332
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39420-AD8332ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8332ARUZ-R7 CAD Model

Description

The AD8332ARUZ-R7 is a state-of-the-art variable gain amplifier (VGA) with an integrated low noise preamplifier, designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This high-performance component is specifically tailored for use in ultrasound and other applications requiring precise signal conditioning with variable gain control.

Key Features

  • Integrated Dual VGA: The AD8332ARUZ-R7 features two independent variable gain amplifiers, allowing for simultaneous processing of different signal channels with exceptional precision and control.
  • Ultralow Noise Preamplifier: The onboard preamplifier provides extremely low noise performance, which is crucial for applications where signal integrity and clarity are paramount.
  • Wide Gain Range: With a gain range of 0 dB to 50 dB, the AD8332ARUZ-R7 offers versatile control over signal amplification, ensuring optimal performance across various use cases.
  • Linear-in-dB Gain Control: The VGA's gain can be adjusted in a linear-in-decibel scale, allowing for smooth and predictable changes in amplification levels.
  • High Linearity: The device maintains high linearity across its entire operating range, minimizing distortion and ensuring the fidelity of the amplified signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8332ARUZ-R7 operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.

Applications

The AD8332ARUZ-R7 is ideally suited for a range of applications that demand high-quality signal conditioning with variable gain. These include:

  • Medical Ultrasound Imaging
  • Non-destructive Testing Equipment
  • Communications Infrastructure
  • Radar and Sonar Systems
  • Professional Audio Equipment

With its robust design and superior performance characteristics, the AD8332ARUZ-R7 from Analog Devices Inc. represents a prime choice for engineers and designers looking to enhance their signal processing capabilities. Whether in medical imaging or high-fidelity audio systems, this dual VGA with ultralow noise preamplifier stands out for its precision, reliability, and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess