EN
  • EN
  • DE
  • IT

AD8138ARZ-R7

Part No AD8138ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8SOIC / ADC Driver IC Data Acquisition 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8138
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39105-AD8138ARZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8138ARZ-R7 CAD Model

Description

Product Overview: AD8138ARZ-R7

The AD8138ARZ-R7 is a high-performance, low-distortion differential amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This differential amplifier is an ideal choice for driving high-performance ADCs as it maintains excellent signal integrity, making it suitable for a wide range of applications including communication systems, data acquisition, and imaging systems.

Key Features

  • Low Distortion: The AD8138ARZ-R7 boasts an exceptionally low harmonic distortion performance, making it perfect for applications that require a clean signal amplification.
  • High Speed: With a 320 MHz bandwidth, this amplifier can handle high-speed signals without significant signal degradation, ensuring reliable performance in fast applications.
  • High Output Current: Capable of delivering an output current of 50 mA, the AD8138ARZ-R7 can drive a variety of loads, including cables and high-speed ADCs.
  • Low Noise: Its low noise figure contributes to a high signal-to-noise ratio, which is critical for precision measurement and high-quality signal processing.
  • Single Supply Operation: The ability to operate on a single supply voltage ranging from 3.2 V to 10 V provides flexibility in system design and simplifies power management.
  • Wide Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

  • Communications Infrastructure
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Video and Imaging Systems
  • Medical Imaging

The AD8138ARZ-R7 comes in a compact SOIC package and is available in tape and reel form for ease of manufacturing and assembly. With its superior performance and flexibility, it is an excellent choice for designers who require a high-quality differential amplifier that can meet the rigorous demands of modern electronic systems.

For detailed specifications and application support, it is recommended to refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC AMP QUAD SAMPLE-HOLD 14-DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1120 $60.6720
12+ $9.4721 $113.6652
19+ $9.1521 $173.8899
27+ $8.5121 $229.8267
35+ $8.1920 $286.7200
43+ $7.8720 $338.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess