EN
  • EN
  • DE

AD8314ACP-WP

Part No AD8314ACP-WP
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTORCTRLR 8LFCSP / RF Detector IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series AD8314
Package Tray
Product Status Obsolete
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555762-AD8314ACP-WP
Ultra Librarian 3D Model Ultra Librarian AD8314ACP-WP CAD Model

Description

AD8314ACP-WP: RF Detector by Analog Devices Inc.

The AD8314ACP-WP from Analog Devices Inc. is a state-of-the-art RF (radio frequency) detector, designed for precise measurement and control applications in the RF domain. This high-performance component is adept at converting RF power in the 100 MHz to 2.5 GHz frequency range into a corresponding DC voltage, with exceptional accuracy and speed.

Constructed using Analog Devices' proprietary XFCB process, the AD8314ACP-WP offers a linear-in-dB response, with a typical slope of 45 mV/dB and an intercept of -68 dBm. These characteristics make it well-suited for a wide array of applications, including but not limited to wireless infrastructure, power amplifier linearization, and RSSI (Received Signal Strength Indication) for terminal devices.

The device operates over a dynamic range of 45 dB, ensuring reliable performance across various signal strengths. It features a fast response time, with a rise time of just 10 ns and a fall time of 15 ns, allowing it to keep up with rapid signal fluctuations. Additionally, the AD8314ACP-WP boasts a low power consumption, drawing a mere 7.5 mA from a 2.7 V to 5.5 V supply, which is crucial for battery-powered devices where power efficiency is paramount.

Engineered for robustness, the AD8314ACP-WP is available in a water-proof package, ensuring its durability and reliability in harsh environmental conditions. This makes it an ideal choice for outdoor applications or systems exposed to moisture and other elements.

Integration is made easy thanks to its small footprint. The device comes in a compact 6-lead SC-70 package, which is perfect for space-constrained applications. With its versatile performance and compact design, the AD8314ACP-WP is a top-notch solution for engineers looking to incorporate reliable RF power detection in their designs.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office. The AD8314ACP-WP is not just a component; it's a testament to Analog Devices' commitment to delivering high-quality, innovative solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2857 $61.4285
12+ $10.0806 $120.9672
18+ $9.7657 $175.7826
25+ $9.4507 $236.2675
32+ $9.1356 $292.3392
43+ $8.1906 $352.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess