EN
  • EN
  • DE

T4111501041-000

Part No T4111501041-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert M12-4
Shell Size, MIL -
Mounting Type Free Hanging (In-Line)
Mounting Feature -
Termination Screw
Fastening Type Threaded
Orientation D
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating -
Features Backshell
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41115
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1364268-T4111501041-000
Ultra Librarian 3D Model Ultra Librarian T4111501041-000 CAD Model

Description

The TE Connectivity AMP Connectors M12 circular connector assembly is designed for industrial applications.

  • Connector Type: Receptacle with Male Pins
  • Positions: 4
  • Termination: Screw
  • Fastening Type: Threaded
  • Shielding: Unshielded
  • Color: Black and Silver
  • Contact Material: Zinc Alloy with Gold Finish
  • Voltage: 250V
  • Ingress Protection: IP67
  • Shell Size: M12-4
  • Shell Material: Brass with Nickel Finish
  • Insert Material: Polyamide (PA) and Nylon
  • Primary Material: Metal
  • Cable Opening: 0.157" to 0.236" (4.00mm to 6.00mm)
  • Product Status: Active
  • Package: Bulk
  • Temperature Range: -40°C to 85°C
  • HTSUS: 8536.69.4020
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
TE Connectivity
CONN FMALE INSERT 4P SLDR EYELET
Lowest to $9.5861
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 128P GOLD CRIMP / 128 Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $124.5402
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5848 $59.2632
22+ $5.4030 $118.8660
34+ $5.2342 $177.9628
46+ $5.0653 $233.0038
59+ $4.8964 $288.8876
79+ $4.3899 $346.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess