EN
  • EN
  • DE

AD8304ARU

Part No AD8304ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 160 dB Range (100 pA -10 mA) Logarithmic Converter | IC LOGARITHM CONV 160DB 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Logarithmic Converter
Applications Fiber Optics
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD8304
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138437-AD8304ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8304ARU CAD Model

Description

AD8304ARU by Analog Devices Inc.

The AD8304ARU is a precision logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is specifically engineered for the measurement of low-frequency signal power and converting it to a logarithmic scale, making it an essential component for a wide range of applications, including optical and RF signal processing, medical instrumentation, and base-station signal strength detection.

Key Features:

  • Dynamic Range: The AD8304ARU boasts an impressive dynamic range of 160 dB for small signal measurements, ensuring accurate detection and conversion from a wide spectrum of signal strengths.
  • Frequency Range: It operates effectively within the frequency range of DC to 200 MHz, catering to a broad range of signal processing tasks.
  • High Accuracy: This device delivers a highly accurate logarithmic slope of 25 mV/decade and an intercept of -84 dBm, which translates to precise signal measurement and conversion.
  • Temperature Stability: The AD8304ARU maintains its performance across a temperature range of -40°C to +85°C, ensuring reliable operation in various environmental conditions.
  • Supply Voltage: It operates with a single supply voltage ranging from 2.7 V to 5.5 V, accommodating various system power requirements.
  • Package: The device is available in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications:

The AD8304ARU is versatile and can be utilized in numerous applications, such as:

  • Optical network power monitoring and control
  • Received signal strength indication (RSSI) in wireless systems
  • Logarithmic amplification for analog-to-digital conversion
  • Medical diagnostic equipment
  • Chemical and biological analysis instruments

With its high level of integration and performance, the AD8304ARU from Analog Devices Inc. is an ideal choice for engineers and designers looking for a reliable logarithmic amplifier. Its ease of use, coupled with the support and quality assurance from Analog Devices, ensures that it remains a go-to solution for precision signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2337 $72.7011
6+ $19.8840 $119.3040
9+ $19.2626 $173.3634
13+ $18.6412 $242.3356
17+ $18.0198 $306.3366
22+ $16.1557 $355.4254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,426 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess