EN
  • EN
  • DE

DSPIC33EP256GP502T-I/MM

Part No DSPIC33EP256GP502T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Part Number Series DSPIC33EP256GP502
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803142-DSPIC33EP256GP502T-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP502T-I/MM CAD Model

Description

Microchip Technology DSPIC33EP256GP502T-I/MM Product Overview

The DSPIC33EP256GP502T-I/MM is an advanced digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and precision required for demanding applications. This 16-bit microcontroller integrates the capabilities of a microcontroller with the digital signal processing (DSP) power of a DSP engine, making it a versatile choice for a wide range of applications including industrial control, motor control, power conversion, and sensing applications.

Key Features

  • High-Performance DSC Core: The device features a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, enabling efficient data manipulation and high-speed computation.
  • Large Memory: It comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex algorithms and applications.
  • Robust Peripheral Set: Equipped with a variety of peripherals including UART, SPI, I2C modules, and up to 30 general-purpose I/O pins for versatile connectivity and interfacing options.
  • Advanced Analog Features: Onboard are a 10-bit analog-to-digital converter (ADC) with up to 13 channels, as well as comparators and operational amplifiers for precise analog signal processing.
  • Flexible Clock Options: The DSPIC33EP256GP502T-I/MM supports various clock sources, including an internal oscillator, for flexible system integration.
  • Extended Temperature Range: This DSC operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Compact Package: The device is available in a 28-pin QFN package, making it suitable for space-constrained applications.

Applications

The DSPIC33EP256GP502T-I/MM is ideal for a variety of applications where efficient data processing and control are required. Its robust feature set makes it particularly well-suited for:

  • Advanced motor control systems
  • Automotive and transportation
  • Power supply and power management systems
  • Industrial automation and process control
  • Audio and speech processing
  • Consumer electronics

With its blend of microcontroller versatility and DSP functionality, the DSPIC33EP256GP502T-I/MM by Microchip Technology stands out as a sophisticated solution for engineers looking to optimize their system designs for performance and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess