EN
  • EN
  • DE

AD8274ARMZ-R7

Part No AD8274ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Differential Amplifier Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Series iPolar®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8274
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8274ARMZ-R7DKR, AD8274ARMZ-R7TR, AD8274ARMZ-R7CT, AD8274ARMZR7
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909901-AD8274ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8274ARMZ-R7 CAD Model

Description

Product Overview: AD8274ARMZ-R7 from Analog Devices Inc.

The AD8274ARMZ-R7 is a high-performance, low distortion, fully differential amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This component is part of their extensive range of amplifiers and linear products, renowned for their reliability and performance in demanding applications.

This differential amplifier is engineered to deliver a high level of accuracy and signal integrity with a minimal footprint, making it an ideal choice for a variety of applications such as ADC drivers, level shifting, and buffering in medical, industrial, and instrumentation systems.

The AD8274ARMZ-R7 operates over a wide supply voltage range, from ±2.5 V to ±15 V, and features a low distortion and high common-mode rejection ratio (CMRR), which makes it particularly suitable for applications requiring precision signal conditioning in the presence of common-mode noise.

Key features of the AD8274ARMZ-R7 include:

  • Low Distortion: Ensures high-fidelity signal amplification, preserving the integrity of the original signal.
  • High CMRR: Offers excellent rejection of common-mode signals, reducing noise and improving signal quality.
  • Wide Supply Range: Flexibility to operate with various supply voltages to accommodate different system designs.
  • Robust Packaging: The R-7 suffix indicates a reliable and rugged 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

The AD8274ARMZ-R7 is not just about performance; it also emphasizes ease of use. It features rail-to-rail output, which allows for a wider dynamic range, and it is designed to interface seamlessly with ADCs, providing a buffered output without the need for an external gain setting resistor.

Whether you're designing a precision data acquisition system, a high-speed control loop, or any other system requiring accurate signal conditioning, the AD8274ARMZ-R7 from Analog Devices Inc. offers a compelling solution with its combination of performance, flexibility, and reliability.

For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their technical support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1268 $59.4092
46+ $2.5656 $118.0176
70+ $2.4855 $173.9850
97+ $2.4053 $233.3141
125+ $2.3252 $290.6500
167+ $2.0845 $348.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,864 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess