EN
  • EN
  • DE

AD8227ARZ-RL7

Part No AD8227ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172125-AD8227ARZ-RL7
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD8227ARZ-RL7 CAD Model

Description

Product Overview: AD8227ARZ-RL7

The AD8227ARZ-RL7 is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer a perfect balance of ease of use and versatility for a wide array of applications. This precision amplifier is part of the renowned AD8227 series, which is celebrated for its reliability and effectiveness in amplifying small signals in the presence of large common-mode voltages.

Key Features

  • Wide Input Voltage Range: The AD8227ARZ-RL7 can handle a wide common-mode voltage range, making it suitable for various industrial and measurement applications.
  • High Gain Accuracy: With precision gain settings, this instrumentation amplifier is capable of providing highly accurate amplifications, essential for critical measurement tasks.
  • Single Supply Operation: The device can operate from a single supply, simplifying power supply design and reducing the overall power requirements of the system it's integrated into.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for portable and battery-operated devices.
  • Robust Packaging: The AD8227ARZ-RL7 comes in a compact SOIC package, ensuring robustness and ease of mounting on various types of printed circuit boards.

Applications

The versatility of the AD8227ARZ-RL7 makes it an ideal choice for a range of applications. It is particularly well-suited for:

  • Industrial Process Controls
  • Medical and Healthcare Systems
  • Data Acquisition Systems
  • Automotive Safety and Monitoring Systems
  • Portable Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8227ARZ-RL7 is no exception. This product is built to meet high-quality standards, ensuring reliable performance in even the most demanding environments. With its robust construction and proven design, the AD8227ARZ-RL7 is a component that engineers and designers can depend on for their critical signal amplification needs.

Whether you're developing a sophisticated industrial system or a compact, portable device, the AD8227ARZ-RL7 by Analog Devices Inc. offers the precision, reliability, and efficiency required for your application.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess