EN
  • EN
  • DE

AD7547TQ/883B

Part No AD7547TQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description D/A Converter, 2 Func, Parallel, Word Input Loading, 0.8us Settling Time, CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030303-AD7547TQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7547TQ/883B CAD Model

Description

Analog Devices Inc. AD7547TQ/883B

The AD7547TQ/883B is a precision, dual 12-bit digital-to-analog converter (DAC) integrated circuit, meticulously crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is tailored for demanding applications that require accurate and reliable digital-to-analog conversion.

Constructed with a monolithic CMOS structure, the AD7547TQ/883B is designed to deliver exceptional accuracy and stability. It features two matched DACs on a single chip, providing a compact solution for systems that necessitate dual-channel operation. This makes it an ideal choice for use in advanced military, aerospace, and other high-reliability applications where component space is at a premium and performance cannot be compromised.

One of the remarkable attributes of the AD7547TQ/883B is its compliance with stringent military specifications, as denoted by the "/883B" in its part number. This compliance ensures that the device can withstand harsh environmental conditions, including extreme temperatures, humidity, and vibration, without any degradation in performance.

The AD7547TQ/883B operates with a ±12V power supply and features a versatile interface compatible with most microprocessors and digital systems. Its double-buffered interface allows for smooth and efficient data transfer, ensuring that the output is updated only when required, minimizing any potential glitches during the conversion process.

Moreover, the device boasts a fast settling time, which is critical for applications that require quick response times and high-speed operation. The low power consumption of the AD7547TQ/883B is another benefit, making it suitable for power-sensitive designs without sacrificing performance.

In summary, the Analog Devices Inc. AD7547TQ/883B is a robust and precise dual 12-bit DAC that offers military-grade reliability, compact dual-channel integration, and efficient performance. It stands out as an exceptional choice for engineers and designers who demand the highest level of accuracy and durability in their digital-to-analog conversion applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess