EN
  • EN
  • DE

S102K-200R00

Part No S102K-200R00
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185165-S102K-200R00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S102K-200R00 CAD Model

Description

The Vishay S102K-200R00 is a precision Bulk Metal® Foil resistor, known for its exceptional stability, accuracy, and reliability. This resistor is designed for applications requiring extremely tight tolerances and minimal drift over time and temperature. Its unique construction and materials provide superior performance compared to conventional resistors, making it ideal for high-precision instrumentation, measurement equipment, and other critical applications.

Applications

  • Precision Measurement Equipment: Used in multimeters, calibrators, and other high-accuracy instruments where precise resistance values are crucial.
  • Medical Equipment: Employed in medical devices such as patient monitoring systems and diagnostic equipment, where reliability and accuracy are paramount.
  • Aerospace and Defense: Integrated into aerospace and defense systems requiring stable and accurate resistance values under extreme environmental conditions.
  • Audio Equipment: Used in high-end audio amplifiers and preamplifiers to ensure accurate signal processing and minimal distortion.
  • Industrial Automation: Utilized in industrial control systems and process monitoring equipment for precise feedback and control.

Features

  • Ultra-High Precision: Offers extremely tight tolerances, typically down to ±0.01%.
  • Low Temperature Coefficient of Resistance (TCR): Exhibits minimal resistance change over a wide temperature range, typically less than ±0.2 ppm/°C.
  • Excellent Long-Term Stability: Maintains its resistance value over extended periods, ensuring consistent performance.
  • Low Voltage Coefficient of Resistance (VCR): Shows minimal resistance change with varying applied voltage.
  • Non-Inductive Design: Minimizes inductive effects, making it suitable for high-frequency applications.

Benefits

  • Accurate Measurements: Provides highly accurate and reliable resistance values, ensuring precise measurements in critical applications.
  • Stable Performance: Maintains its performance characteristics over time and temperature, reducing the need for frequent recalibration.
  • Reduced Error: Minimizes errors due to temperature variations and voltage changes, improving the overall accuracy of the system.
  • Long Lifespan: Offers a long operational life, reducing maintenance costs and downtime.
  • Versatile Applications: Suitable for a wide range of high-precision applications due to its exceptional performance characteristics.

Additional Details

The Vishay S102K-200R00 typically comes in a radial or axial leaded package. The resistance value is 200 Ohms. The power rating is typically around 0.4 Watts, and the operating temperature range is usually from -55°C to +125°C. The Bulk Metal® Foil construction involves etching a precise pattern from a metal foil bonded to a ceramic substrate, resulting in a highly stable and accurate resistor. It meets or exceeds various industry standards for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess