EN
  • EN
  • DE

AD8190ACPZ-R7

Part No AD8190ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC HDMI/DVI SWITCH 56LFCSP / HDMI/DVI Switch 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type HDMI/DVI Switch
Applications DVI, HDMI Signal Switching
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number AD8190
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39178-AD8190ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8190ACPZ-R7 CAD Model

Description

The AD8190ACPZ-R7 is a high-performance, high-speed HDMI/DVI switch designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This component is specifically engineered to handle the switching of digital video signals with optimal integrity and minimal signal degradation, making it an ideal solution for advanced video applications.

Key Features

  • High-Speed Performance: The AD8190ACPZ-R7 is capable of switching HDMI/DVI signals at a high bandwidth, ensuring support for resolutions up to 1080p and computer resolutions up to UXGA (1600 x 1200 at 60 Hz).
  • Deep Color Support: With the ability to handle deep color depths, this switch is well-suited for applications requiring enhanced color accuracy and greater color resolution.
  • Audio Return Channel: This feature allows an HDMI-connected TV with a built-in tuner to send audio data upstream to a surround audio system without the need for a separate audio cable.
  • Low Power Consumption: Designed with power efficiency in mind, the AD8190ACPZ-R7 consumes minimal power, which is critical for energy-sensitive applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device includes robust ESD protection, safeguarding the switch from static damage and enhancing its durability and lifespan.

Applications

The AD8190ACPZ-R7 is versatile and can be used in a variety of applications where high-quality video switching is required. These include:

  • Home theater systems
  • Professional AV systems
  • KVM (Keyboard, Video, Mouse) switches
  • Video conferencing systems
  • Digital signage

Package and Availability

The AD8190ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. This package is not only space-efficient but also offers excellent thermal performance. The product is available in tape and reel format, denoted by the "-R7" suffix, which facilitates efficient assembly processes for high-volume production.

Conclusion

Analog Devices Inc.'s AD8190ACPZ-R7 is a testament to their commitment to providing high-quality, reliable components for advanced digital video applications. With its high-speed performance, deep color support, and low power consumption, this HDMI/DVI switch stands out as a superior choice for designers and engineers looking to enhance their video systems.

You May Also Be Interested in

Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Lowest to $7.1169
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess