EN
  • EN
  • DE

RM242-100-551-7600

Part No RM242-100-551-7600
Manufacturer Airborn Inc
Catalog Custom Parts (N - R)
Description R Series Connector (Approved to MIL-55302)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168681-RM242-100-551-7600
Categories Custom Parts
Manufacturer Airborn Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM242-100-551-7600 CAD Model

Description

The RM242-100-551-7600 is a rectangular Micro-D connector manufactured by Airborn Inc. These connectors are known for their high density and rugged design, making them suitable for demanding applications where space and reliability are critical.

Applications

  • Military and aerospace applications.
  • Medical devices.
  • Industrial equipment.
  • Avionics systems.
  • Test and measurement equipment.

Features

  • High Density: Allows for a large number of contacts in a small space.
  • Rugged Design: Withstands harsh environments and vibration.
  • High Reliability: Ensures consistent and reliable connections.
  • Compact Size: Suitable for space-constrained applications.
  • Various Mounting Options: Offers flexibility in system design.

Benefits

  • Increased System Density: High density allows for smaller and lighter systems.
  • Improved System Reliability: Rugged design ensures reliable performance in demanding environments.
  • Reduced Downtime: High reliability minimizes the risk of connection failures.
  • Simplified Installation: Various mounting options simplify system integration.
  • Long Service Life: Durable construction ensures long-term performance.

Additional Details

The RM242-100-551-7600 likely features a specific number of contacts (e.g., 100 as suggested by the part number), a specific contact arrangement, and a specific mounting style (e.g., panel mount, cable mount). The connector's materials are chosen for their durability and resistance to corrosion. It is essential to consult the manufacturer's datasheet for detailed specifications, including the number of contacts, contact material, current rating, voltage rating, operating temperature range, and mating connector information, to ensure proper application and compatibility in the intended system.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess