EN
  • EN
  • DE

AD8138ARZ-RL7

Part No AD8138ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172092-AD8138ARZ-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8138ARZ-RL7 CAD Model

Description

Product Overview: AD8138ARZ-RL7 from Analog Devices Inc.

The AD8138ARZ-RL7 is a high-performance differential amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is tailored for applications requiring the precise conversion of differential signals to a single-ended structure without compromising signal integrity. The AD8138ARZ-RL7 is known for its low distortion and high-speed performance, making it an ideal choice for a wide range of applications, including communication systems, data acquisition, and video processing.

Engineered to deliver exceptional dynamic performance, the AD8138ARZ-RL7 boasts a high bandwidth of 320 MHz and a fast slew rate of 1700 V/µs, which ensures that signals are amplified with minimal delay and high fidelity. This differential amplifier also features a low harmonic distortion that contributes to the clarity and quality of the output signal, an essential factor for high-precision applications.

The AD8138ARZ-RL7 operates over a wide supply voltage range, accommodating various design requirements and making it versatile for different system architectures. Its input voltage range is optimized for ease of use, allowing it to interface seamlessly with other ADCs and DACs in a signal chain. Furthermore, the device comes in a compact package, the 8-Lead SOIC (Small Outline Integrated Circuit), which is marked with the suffix 'RZ' and is provided on a 7-inch reel, denoted by the 'RL7' in its part number. This packaging is suitable for automated assembly processes, thus facilitating efficient manufacturing workflows.

For designers and engineers looking for a reliable and high-quality differential amplifier, the AD8138ARZ-RL7 from Analog Devices Inc. is an excellent choice. It provides not only the performance needed for demanding applications but also the reliability and consistency that are hallmarks of Analog Devices' products.

Whether it's for professional-grade audio equipment, precision instrumentation, or high-speed data communication systems, the AD8138ARZ-RL7 stands out as a component that can significantly enhance system performance and signal integrity.

You May Also Be Interested in

National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9612 $53.7672
12+ $8.3941 $100.7292
19+ $8.1105 $154.0995
27+ $7.5433 $203.6691
35+ $7.2598 $254.0930
44+ $6.9762 $306.9528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess