EN
  • EN
  • DE
  • IT

SLP-1

Part No SLP-1
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE CLEAR 3MM LENS R/A / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Package Bulk
Product Status Active
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 3mm
Base Product Number SLP-1
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237978-SLP-1
Ultra Librarian 3D Model Ultra Librarian SLP-1 CAD Model

Description

Bivar Inc. presents the SLP-1 series of optoelectronic light pipes, designed for various applications. The SLP-1 is a rigid light pipe with a clear lens and a round shape with a flat top.

  • Series: SLP-1
  • Type: Rigid Light Pipe
  • Lens Color: Clear
  • Lens Shape: Round with Flat Top
  • Lens Size: 3mm
  • Configuration: Single
  • Package Type: Bulk
  • Package Quantity: 100 pieces
  • Mounting Options: Board Mount, Press Fit, Right-Angle
  • ECCN: EAR99
  • Status: Active
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Dialight
LIGHT PIPE 4 ELEMENT SNAP-IN / Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Need more? Email Us
Kingbright Corporation
Led Blue Blue Water Clear
Need more? Email Us
Lumex Opto/Components Inc.
LED BLUE CLEAR T-1 T/H / Blue LED Indication - Discrete 3.5V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 4-Pin PLCC T/R
Need more? Email Us
Kingbright
LED BLUE CLEAR CHIP SMD / Blue 465nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Lowest to $0.1728
Kingbright Corporation
LED Uni-Color Orange 610nm 2-Pin Chip LED T/R
Need more? Email Us
Lite-On Inc.
LED RED CLEAR T-1 3/4 T/H / Red 631nm LED Indication - Discrete 2V Radial
Need more? Email Us
Visual Communications Company - VCC
LED YELLOW CLEAR T-1 3/4 T/H / Yellow LED Indication - Discrete 2.2V Radial
Need more? Email Us
Broadcom Limited
LED RED CLEAR T-1 3/4 T/H / Red 626nm LED Indication - Discrete 2.1V Radial
Lowest to $0.3211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess