EN
  • EN
  • DE
  • IT

MAX15566TGTG+T

Part No MAX15566TGTG+T
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description INTEGRATED CIRCUIT / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX15566
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 701628-MAX15566TGTG+T
Ultra Librarian 3D Model Ultra Librarian MAX15566TGTG+T CAD Model

Description

The MAX15566TGTG+T is a high-performance, integrated power management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This versatile chip is ideal for compact and efficient power supply solutions in a variety of electronic applications, including portable devices, networking equipment, and embedded systems.

Key Features:

  • Versatile Power Management: The MAX15566TGTG+T offers a comprehensive solution for power regulation, capable of managing multiple power rails with high efficiency.
  • High Efficiency: With advanced switching regulators, this IC ensures minimal power loss and heat generation, thereby extending battery life and improving overall system performance.
  • Compact Design: The small form factor of the MAX15566TGTG+T makes it an excellent choice for space-constrained applications.
  • Integrated Features: The device includes features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Flexible Voltage Options: It supports a wide input voltage range, providing versatility for different power supply configurations.

Applications:

  • Portable Electronics
  • Networking Equipment
  • Embedded Systems
  • Industrial Control
  • Medical Devices

Technical Specifications:

The MAX15566TGTG+T operates over a broad input voltage range and provides multiple output voltages, which can be programmed via external resistors. Its high switching frequency allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX15566TGTG+T is no exception. This power management IC is built to meet the stringent requirements of modern electronic devices, ensuring stable operation and long service life.

For more detailed information, including datasheets, technical documents, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34TQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 7A 36QFN
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 250V 20A PQFN / Half Bridge Driver AC Motors UMOS 31-PQFN (8x9)
Lowest to $5.2391
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 24TSDSO
Need more? Email Us
NXP / Nexperia
IC HALF-BRIDGE DRIVER SPI 32SOIC / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-SOIC-EP
Lowest to $9.4188
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3362 $65.0430
37+ $3.5575 $131.6275
57+ $3.4461 $196.4277
78+ $3.3349 $260.1222
101+ $3.2249 $325.7149
135+ $2.8912 $390.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess