EN
  • EN
  • DE

AD811JRZ

Part No AD811JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO HP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Channel Output Current 100mA
Supply Voltage - Operating ±4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013342-AD811JRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD811JRZ CAD Model

Description

Product Overview: AD811JRZ from Analog Devices Inc.

The AD811JRZ is a high-performance video operational amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This amplifier is particularly well-suited for applications requiring large bandwidth and fast settling times, such as video processing, broadcast equipment, and high-speed data acquisition systems.

The AD811JRZ is characterized by its impressive speed specifications, featuring a 140 MHz bandwidth at a gain of +2 and a fast settling time of 22 ns to 0.1%. These features make it an ideal choice for handling high-speed analog signals with precision and accuracy. Additionally, the device boasts a low differential gain and phase errors, which are critical parameters for maintaining signal integrity in video applications.

With a wide output voltage swing and a high output current of up to 50 mA, the AD811JRZ can drive multiple loads or high-capacitance lines without compromising performance. Its ability to deliver consistent and reliable performance even under challenging conditions is further enhanced by its excellent temperature stability.

The product comes in a compact SOIC package, making it easy to integrate into a variety of electronic systems. The AD811JRZ operates over a wide supply range, from ±4.5 V to ±18 V, providing designers with flexibility in power supply design. This versatility, combined with its robust feature set, makes the AD811JRZ a versatile building block for a wide array of applications.

For ease of implementation, the AD811JRZ also features an internal compensation that minimizes the number of external components required. This simplifies the design process and helps to reduce overall system cost and complexity.

Whether you're designing a high-definition video system, a professional camera, or a high-speed data acquisition platform, the AD811JRZ from Analog Devices Inc. offers the performance, reliability, and quality that professionals demand. Its superior video rate performance and operational flexibility make it an excellent choice for your next high-performance video application.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6003 $53.2006
5+ $21.8259 $109.1295
8+ $21.1438 $169.1504
10+ $20.4618 $204.6180
13+ $19.7797 $257.1361
17+ $17.7335 $301.4695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess