EN
  • EN
  • DE

ZXHF5000JB24TC

Part No ZXHF5000JB24TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC SWITCH QUAD 2X1 24QFN / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 413822-ZXHF5000JB24TC
Ultra Librarian 3D Model Ultra Librarian ZXHF5000JB24TC CAD Model

Description

Introducing the ZXHF5000JB24TC from Diodes Incorporated

The ZXHF5000JB24TC is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

The ZXHF5000JB24TC is part of Diodes Incorporated's extensive range of diodes, which are essential components in a myriad of electronic devices. Diodes are used to control the direction of current flow in a circuit, and the ZXHF5000JB24TC excels in this role thanks to its superior design and construction.

Key Features of the ZXHF5000JB24TC:

  • High Efficiency: Engineered for maximum conductivity with minimal power loss, ensuring efficient operation in your electronic applications.
  • Durability: Built with robust materials, the ZXHF5000JB24TC is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: Its small footprint makes it ideal for use in space-constrained applications, allowing for greater design flexibility.
  • Thermal Performance: Excellent thermal characteristics ensure that the device operates reliably over a wide temperature range.
  • Compliance: Meets industry standards for safety and performance, ensuring compatibility with a wide range of products and systems.

Whether you're designing power management systems, consumer electronics, or automotive applications, the ZXHF5000JB24TC provides the reliability and performance you need. Its optimized electrical characteristics make it suitable for high-frequency rectification and switching, which are critical functions in modern electronic devices.

With Diodes Incorporated's reputation for quality, you can trust the ZXHF5000JB24TC to deliver consistent performance. The product's specifications and operational parameters are rigorously tested to meet the stringent requirements of the electronics industry, providing peace of mind for manufacturers and end-users alike.

In summary, the ZXHF5000JB24TC from Diodes Incorporated represents a blend of innovation, quality, and performance, making it an excellent choice for your next electronic project or product design. Trust in Diodes Incorporated to power your ideas with their reliable and efficient components.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess