EN
  • EN
  • DE

AD8075ARU

Part No AD8075ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC TRPL VIDEO BUFFER HS 16-TSSOP / Video Amp 3 Buffer 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Buffer
Number of Circuits 3
-3db Bandwidth 550 MHz
Slew Rate 1350V/µs
Current - Supply 24 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 9V ~ 11V, ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD8075
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555536-AD8075ARU
Ultra Librarian 3D Model Ultra Librarian AD8075ARU CAD Model

Description

The AD8075ARU is a high-performance triple video amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to cater to the demanding requirements of video processing applications where high-speed and low distortion are paramount.

Key Features

  • Triple Amplifier Configuration: The AD8075ARU features three independent video amplifiers in a single package, making it an ideal solution for RGB or YPbPr signal processing.
  • High Speed: With a bandwidth of 750 MHz at a gain of +2, this amplifier is capable of handling high-speed video signals, ensuring sharp and clear image quality.
  • Low Distortion: The device boasts a low differential gain and phase error, which translates to minimal signal distortion and accurate color reproduction.
  • Flexible Power Supply: It operates on a supply voltage range from ±5 V to ±12 V, providing versatility for different system designs.
  • Power-Down Feature: Includes a power-down mode that significantly reduces power consumption when the amplifier is not in active use.
  • Surface-Mount Package: The AD8075ARU comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for surface-mounted technology, allowing for compact PCB designs.

Applications

The AD8075ARU is particularly suitable for high-quality video systems, including:

  • High Definition Televisions (HDTVs)
  • Professional Video Editing Suites
  • Video Capture Cards
  • Video Distribution Systems
  • Medical Imaging Equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8075ARU is built to meet the high standards of performance and durability expected from professional-grade video components. Each device undergoes rigorous testing to ensure it meets the specified performance criteria.

Ordering Information

The AD8075ARU is available for order from Analog Devices Inc. and its authorized distributors. For detailed information on pricing and availability, as well as advice on integrating this amplifier into your design, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2825 $52.8250
24+ $4.3343 $104.0232
36+ $4.1989 $151.1604
50+ $4.0634 $203.1700
64+ $3.9280 $251.3920
86+ $3.5217 $302.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess