EN
  • EN
  • DE

AD8074ARU

Part No AD8074ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP BUFFER 16TSSOP / Video Amp 3 Buffer 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Buffer
Number of Circuits 3
-3db Bandwidth 600 MHz
Slew Rate 1600V/µs
Current - Supply 21.5 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 9V ~ 11V, ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD8074
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859709-AD8074ARU
Ultra Librarian 3D Model Ultra Librarian AD8074ARU CAD Model

Description

Product Overview: AD8074ARU by Analog Devices Inc.

The AD8074ARU is a high-performance, triple video buffer from Analog Devices Inc., designed to deliver exceptional video quality with a minimal footprint. This device is part of a family of low-cost, high-speed, triple video buffers that are ideal for a wide range of applications, including video amplification, filtering, and signal conditioning.

Key Features

  • High Speed: The AD8074ARU is capable of high-speed operation, making it suitable for handling high-resolution video signals without degradation.
  • Triple Buffer: With three independent video buffers, it can drive multiple video loads simultaneously, providing flexibility in multi-display systems or complex video processing chains.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for low power consumption, helping to reduce thermal issues and extend battery life in portable applications.
  • High Output Current: The device can deliver a continuous output current, making it capable of driving heavy loads while maintaining signal integrity.
  • Wide Supply Range: The AD8074ARU operates over a wide supply voltage range, accommodating various system power supplies and ensuring easy integration into diverse designs.

Applications

  • Professional and consumer video electronics
  • Video signal routing and distribution
  • High-definition televisions (HDTVs)
  • Video projectors and monitors
  • Video amplifiers and filters

The AD8074ARU is housed in a compact TSSOP-16 package, which saves valuable board space and is suitable for high-density mounting. Its robust design ensures reliable operation over a broad temperature range, making it a versatile choice for both industrial and consumer video applications.

Analog Devices Inc. is known for its dedication to quality and reliability, and the AD8074ARU is no exception. It represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for engineers and designers looking to enhance their video processing systems with a high-quality, cost-effective solution.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess