EN
  • EN
  • DE

AD8072JR

Part No AD8072JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8-SOIC / Video Amp 2 Current Feedback 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8072
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555534-AD8072JR
Ultra Librarian 3D Model Ultra Librarian AD8072JR CAD Model

Description

Product Overview: AD8072JR from Analog Devices Inc.

The AD8072JR is a high-performance, dual voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This amplifier is well-suited for a variety of applications that require a combination of high bandwidth, low power consumption, and a wide range of operating voltages. The AD8072JR is an ideal choice for professionals in the fields of communications, video processing, and test equipment.

With its impressive slew rate and low distortion, the AD8072JR provides excellent dynamic response, making it a perfect fit for high-speed signal conditioning, filters, and amplifiers. The device operates over a wide supply voltage range, allowing for flexibility in diverse system designs. This versatility is complemented by the amplifier's low input bias currents and offset voltage, which ensure accurate signal amplification with minimal error.

The AD8072JR's dual amplifier configuration is housed in a compact SOIC package, making it an efficient use of space on a circuit board. The small footprint of the device does not compromise its performance; it delivers a high output current and is stable with capacitive loads, which is critical for driving cables and other capacitive elements in a circuit.

Key Features of the AD8072JR:

  • High Speed: Fast settling time and high slew rate for responsive signal processing.
  • Low Power Consumption: Efficient operation, making it suitable for battery-powered devices.
  • Wide Supply Voltage Range: Operates from ±2.5 V to ±6 V, accommodating various design requirements.
  • Dual Amplifier Design: Two amplifiers in one package for compact and efficient circuit design.
  • Low Distortion: Ensures high-fidelity signal amplification for quality outputs.
  • High Output Current: Capable of driving heavy loads without performance degradation.

Whether it's for professional audio equipment, high-speed data acquisition systems, or any other application that demands high-performance signal amplification, the AD8072JR stands out as a reliable and efficient solution. Analog Devices Inc. ensures that this amplifier meets the highest quality standards, offering designers a product that is both powerful and dependable.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess