EN
  • EN
  • DE

ATWINC1510-MR210UB1954

Part No ATWINC1510-MR210UB1954
Manufacturer Microchip Technology
Catalog OEM Souring
Description WiFi Modules - 802.11 ATWINC1510 802.11 b/g/n Module, U.FL Ant., FW 19.5.4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466682-ATWINC1510-MR210UB1954
Manufacturer Microchip Technology
Package Tray
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Frequency 2.4GHz
Data Rate 72.2 Mbps
Power - Output 18.5dBm
Sensitivity -95dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Integrated, Chip + U.FL
Utilized IC / Part ATWINC1500B
Memory Size 8MB Flash, 128kB RAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 61mA
Current - Transmitting 265mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 28-SMD Module
Ultra Librarian 3D Model Ultra Librarian ATWINC1510-MR210UB1954 CAD Model

Description

The ATWINC1510-MR210UB1954 is a highly integrated 802.11 b/g/n WiFi module from Microchip, offering a compact, efficient solution for adding wireless internet connectivity to a wide range of applications. Featuring an integrated U.FL antenna and pre-loaded firmware version 19.5.4, this module simplifies the process of embedding WiFi capabilities into products. It is particularly suited for IoT devices, smart home applications, and portable electronics, where space is at a premium and reliable connectivity is essential. The module supports a variety of network protocols and security standards, ensuring seamless integration and safe data transmission. Its low-power design also makes it ideal for battery-operated devices, contributing to longer battery life and reduced power consumption. With easy interfacing through its SPI and I2C connections, the ATWINC1510 provides a flexible and straightforward path for designers to incorporate advanced wireless functionality into their projects.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess