EN
  • EN
  • DE

R3111Q251C-TR

Part No R3111Q251C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288397-R3111Q251C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q251C-TR CAD Model

Description

The R3111Q251C-TR is a voltage regulator IC from Ricoh. It offers a fixed 2.5V output with high accuracy and low supply current. The device includes built-in short-circuit protection and an auto-discharge function, all within a compact SOT-23-5 package. The "-TR" suffix designates tape and reel packaging designed for automated assembly.

Applications:

  • Power Supply for Microcontrollers
  • Voltage Regulation for Low-Power Sensors
  • Powering Real-Time Clocks (RTCs)
  • Power Management in Portable Devices
  • General-Purpose Voltage Regulation

Features:

  • Fixed Output Voltage: 2.5V
  • High Output Voltage Accuracy: ±0.8%
  • Low Supply Current: 95 μA (Typical)
  • Input Voltage Range: Up to 6.5V
  • Output Voltage Temperature Coefficient: ±30 ppm/°C (Typical)
  • Short-Circuit Protection: Protects the IC and connected components from damage due to short circuits.
  • Auto-Discharge Function: Quickly discharges the output capacitor when the IC is disabled.
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable and Reliable Power: The high-accuracy output ensures consistent and dependable operation of connected circuits.
  • Extended Battery Life: Low supply current minimizes power consumption in battery-powered applications.
  • Robust Protection: Short-circuit protection safeguards against potential damage.
  • Simplified Circuit Design: The auto-discharge function simplifies power-down circuitry.
  • Compact Footprint: The small SOT-23-5 package saves valuable board space.

Additional Details:

The R3111Q251C-TR offers a stable and reliable 2.5V supply, making it suitable for numerous low-power applications. Its low quiescent current makes it highly suitable for battery-operated devices. The short-circuit protection enhances the robustness of the overall system. The auto-discharge function quickly discharges the output capacitor when the regulator is disabled, which prevents unexpected behavior in downstream circuitry. The tape and reel packaging facilitates high-volume automated assembly.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9697 $59.5455
36+ $3.2583 $117.2988
55+ $3.1555 $173.5525
76+ $3.0538 $232.0888
98+ $2.9522 $289.3156
131+ $2.6473 $346.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess