EN
  • EN
  • DE

SSTUH32864EC/G,518

Part No SSTUH32864EC/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 1/14BIT SOT536-1 / 1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUH3
Other Names 935277952518,SSTUH32864EC/G-T,SSTUH32864EC/G-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256349-SSTUH32864EC/G,518
Ultra Librarian 3D Model Ultra Librarian SSTUH32864EC/G,518 CAD Model

Description

The SSTUH32864EC/G,518 is a high-performance, registered logic device from the renowned semiconductor manufacturer NXP. This product is designed to meet the demands of advanced computing and high-speed communication applications, offering a seamless integration into various electronic systems.

Key Features

  • Interface: The device boasts a robust LFBGA (Low Profile Fine Pitch Ball Grid Array) package, ensuring a compact footprint and reliable connectivity.
  • Performance: With its high-speed data transfer capabilities, the SSTUH32864EC/G,518 is optimized for efficient data processing and throughput, making it ideal for server and networking equipment.
  • Compatibility: It is designed to be compatible with a wide range of processors and chipsets, providing a versatile solution for system designers.
  • Power Management: The product features advanced power management options to minimize energy consumption during operation, contributing to the development of eco-friendly electronic devices.
  • Reliability: As with all NXP products, this device is manufactured to the highest quality standards, ensuring long-term reliability and performance in critical applications.

Applications

The SSTUH32864EC/G,518 is suitable for a variety of applications, including:

  • High-speed data servers
  • Networking equipment such as switches and routers
  • Data storage arrays
  • Telecommunication infrastructure
  • Industrial computing systems

Technical Specifications

Parameter Value
Package Type LFBGA
Operating Temperature Specified by NXP
Supply Voltage Specified by NXP
Data Rate Specified by NXP
Quality and Reliability Compliant with NXP standards

For detailed information on the SSTUH32864EC/G,518, including operating temperature ranges, supply voltage specifications, and data rate capabilities, please refer to the official NXP datasheet and product documentation.

You May Also Be Interested in

Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Pericom
Lowest to $8.2081
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess