EN
  • EN
  • DE

AD807-155BR

Part No AD807-155BR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description ATM/SONET/SDH SUPPORT CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Receiver
Number of Drivers/Receivers 0/1
Data Rate 155Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991B3
HTSUS 8542.39.0001
Win Source Part Number 555528-AD807-155BR
Ultra Librarian 3D Model Ultra Librarian AD807-155BR CAD Model

Description

Introducing the AD807-155BR from Analog Devices Inc.

The AD807-155BR is a high-performance, integrated RF (Radio Frequency) demodulator that stands out in the market for its exceptional precision and versatility. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is designed to cater to the demanding requirements of modern communication systems.

With a compact footprint and robust design, the AD807-155BR is an ideal choice for applications requiring efficient signal demodulation. It operates over a wide frequency range, ensuring compatibility with various RF systems. The device integrates seamlessly into communication infrastructure, such as satellite receivers, wireless networks, and broadband data systems.

Key Features:

  • High Dynamic Range: The AD807-155BR offers an exceptional dynamic range, enabling it to handle a wide range of signal amplitudes without distortion or loss of fidelity.
  • Low Power Consumption: Designed for efficiency, this demodulator minimizes power usage, making it suitable for battery-powered or energy-conscious applications.
  • High Integration: This device integrates multiple functions into a single chip, reducing the need for external components and simplifying the overall design of the system.
  • Flexible Interface: The AD807-155BR is equipped with a flexible interface that allows for easy integration with a variety of digital and analog circuits, enhancing its adaptability across different platforms.

The AD807-155BR also boasts excellent linearity, which is critical for maintaining signal integrity in complex modulation schemes. Its robustness against temperature variations ensures consistent performance across different operating conditions.

Whether it's for telecommunications, data transmission, or sophisticated radar systems, the AD807-155BR from Analog Devices Inc. delivers the reliability and performance that professionals expect. Its state-of-the-art design and cutting-edge technology make it a standout choice for your RF demodulation needs.

Explore the capabilities of the AD807-155BR and discover how it can elevate the performance of your communication systems with its precision, efficiency, and versatility.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess