EN
  • EN
  • DE

PIC24HJ128GP202-I/MM

Part No PIC24HJ128GP202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN / MCU 16-bit PIC RISC 128KB Flash 3.3V 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 792259-PIC24HJ128GP202-I/MM
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP202
Introduction Date March 27, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP202-I/MM CAD Model

Description

Microchip Technology PIC24HJ128GP202-I/MM Microcontroller

The PIC24HJ128GP202-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its versatility and efficiency in a wide range of embedded applications. This 16-bit microcontroller is part of the PIC24H series, which is renowned for its optimized architecture designed to execute digital signal processing (DSP) and control tasks efficiently.

Key Features:

  • Core: The PIC24HJ128GP202-I/MM operates at a maximum speed of 40 MIPS (Million Instructions Per Second), providing a robust platform for applications requiring fast and reliable processing capabilities.
  • Program Memory: It comes with 128 KB of flash memory, allowing for ample space to store application code and data.
  • RAM: With 8 KB of RAM, this MCU offers enough memory for real-time data processing and task management, which is crucial for systems requiring quick data buffering and manipulation.
  • I/O Pins: The device features 21 input/output pins, providing flexibility for interfacing with a wide range of peripherals and devices.
  • Timers: Multiple 16-bit timers are available, which can be used for precise event timing, pulse generation, and interrupt scheduling.
  • Communication Interfaces: It supports various serial communication protocols, including UART, SPI, and I2C, enabling easy connectivity and data exchange with other devices in a system.
  • Analog Features: The MCU is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing it to interface directly with analog sensors and transducers.
  • Supply Voltage: It operates within a range of 2.0V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: The device is specified for an extended temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Packaging: The MCU comes in a compact 28-pin QFN package, which is ideal for space-constrained applications.

Applications:

The PIC24HJ128GP202-I/MM is an excellent choice for a diverse range of applications, including industrial control systems, automotive electronics, robotics, power management systems, and consumer electronics. Its combination of processing power, memory capacity, and rich peripheral set allows designers to create complex and sophisticated systems with reduced component count and lower overall system cost.

Overall, the PIC24HJ128GP202-I/MM microcontroller from Microchip Technology offers a balance of performance, power efficiency, and integration, making it a go-to solution for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,851 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess