The AD8013ARZ-14-RL from Analog Devices Inc. is a high-performance, single-supply, triple video amplifier designed to meet a wide range of applications, including video processing and distribution, RGB amplifiers, and high-speed communications. This amplifier is a testament to Analog Devices' commitment to providing advanced technology for both consumer and industrial markets.
Key Features:
- High Speed: With a bandwidth of 325 MHz at a gain of +2, the AD8013ARZ-14-RL is capable of handling high-speed signals with ease, making it ideal for video and high-speed data applications.
- Low Power Consumption: The device operates on a single 5 V supply, ensuring low power consumption without compromising on performance.
- Triple Amplifiers: The inclusion of three amplifiers in one package offers a compact and efficient solution for systems requiring multiple amplification stages.
- High Output Current: Capable of delivering an output current of 90 mA, this amplifier can drive heavy loads when necessary.
- Output Disable Feature: This function allows the outputs to be electrically disabled for multiplexing and power saving applications.
Applications:
- Video Processing Systems
- Cable Driving
- RGB Amplifiers
- Test Equipment
- High-Speed Communications
Product Specifications:
| Parameter |
Value |
| Part Number |
AD8013ARZ-14-RL |
| Manufacturer |
Analog Devices Inc. |
| Supply Voltage |
5 V |
| Bandwidth |
325 MHz |
| Output Current |
90 mA |
| Package / Case |
SOIC-14 |
The AD8013ARZ-14-RL is a versatile and reliable choice for designers looking for a high-speed, low-power video amplifier. Its combination of features makes it an excellent choice for a wide range of applications that require high-quality video amplification or high-speed signal processing.