EN
  • EN
  • DE

R570812100

Part No R570812100
Manufacturer Radiall USA, Inc.
Catalog RF Switches
Description SPDT RAMSES SMA2.9 40GHZ FAILSAF / RF Switch IC General Purpose SPDT 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Radiall USA, Inc.
Package Box
RF Type General Purpose
Circuit SPDT
Frequency Range 0Hz ~ 40GHz
Isolation 50dB
Insertion Loss 0.8dB
Test Frequency 40GHz
Impedance 50Ohm
Voltage - Supply 10.2V ~ 13V
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2201-R570812100,R570.812.100
Standard Package 1
Win Source Part Number 1231780-R570812100
Ultra Librarian 3D Model Ultra Librarian R570812100 CAD Model

Description

The R570812100 is an RF switch manufactured by Radiall USA, Inc.

  • Type: general-purpose RF switch
  • Test Frequency: 40GHz
  • Impedance: 50Ohm
  • Insertion Loss: 0.8dB
  • Isolation: 50dB
  • Package: module
  • Voltage Supply Range: 10.2V to 13V
  • Alternative Parts: No alternative parts available

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess