EN
  • EN
  • DE

MS3456KS24-5S

Part No MS3456KS24-5S
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors
Description CONN PLUG 16POS STRAIGHT W/SCKT / Conn Cylindrical Circular SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Aerospace Operations
Series Military, MIL-DTL-5015
Packaging Bulk
Connector Type Plug, Female Sockets
Number of Positions 16
Shell Size - Insert 24-5
Mounting Free Hanging (In-Line)
Termination Crimp
Fastening Type Threaded
Orientation N (Normal)
Ingress Protection Fluid Resistant
Shell Material, Finish Stainless Steel
Contact Finish Gold
Features Firewall Usage
Current Rating 13A
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -55°C ~ 200°C
Win Source Part Number 778017-MS3456KS24-5S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name MS
Introduction Date September 11, 2000
ECCN EAR99
Country of Origin China, Germany, Mexico
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MS3456KS24-5S CAD Model

Description

The MS3456KS24-5S is a high-performance circular connector manufactured by Amphenol Aerospace Operations. It is designed for demanding applications requiring reliable and robust electrical connections. This connector features a threaded coupling mechanism and environmental sealing to ensure performance in harsh environments.

Applications

  • Aerospace
  • Military
  • Industrial Automation
  • Transportation
  • Test and Measurement Equipment

Features

  • Threaded coupling mechanism
  • Environmental sealing
  • Durable construction
  • High contact density
  • Wide operating temperature range

Benefits

  • Provides reliable electrical connections in harsh environments
  • Ensures signal integrity
  • Withstands vibration and shock
  • Reduces downtime and maintenance costs
  • Meets stringent industry standards

Additional Details

The MS3456KS24-5S connector features a robust aluminum alloy shell with a durable finish. The contacts are made of high-conductivity copper alloy and are plated with gold to ensure low contact resistance and corrosion resistance. The threaded coupling mechanism provides a secure and reliable connection, while the environmental sealing protects the contacts from moisture, dust, and other contaminants. This connector is designed to meet the requirements of various military and aerospace specifications.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess