EN
  • EN
  • DE

AD7715ARU-3

Part No AD7715ARU-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 V/5 V, 450 uA 16-Bit, Sigma-Delta ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137604-AD7715ARU-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7715ARU-3 CAD Model

Description

Analog Devices Inc. AD7715ARU-3 Precision ADC

The AD7715ARU-3 is a high-performance analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is specifically designed to meet the rigorous demands of accurate data conversion in measurement and control systems.

At the heart of the AD7715ARU-3 is a 16-bit charge balancing sigma-delta (Σ-Δ) ADC. This technology ensures exceptional noise rejection and provides a high degree of flexibility, allowing it to be used in a wide range of applications, from industrial process control to medical instrumentation, and battery-powered devices.

Key Features:

  • High Precision: With its 16-bit resolution, the AD7715ARU-3 delivers highly accurate conversion results, making it suitable for applications where precision is paramount.
  • Low Power Consumption: Designed for efficient operation, this ADC is an excellent choice for portable and battery-operated devices, ensuring minimal impact on power resources.
  • Programmable Gain: The on-chip programmable gain amplifier allows users to adjust the gain from 1 to 128, accommodating a range of input signal levels.
  • Multiple Input Channels: The device features two differential input channels, giving the flexibility to measure two different signals or to perform ratiometric measurements.
  • On-Chip Voltage Reference: The integrated voltage reference reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Digital Filter: The built-in digital filter enhances performance by reducing the effects of noise and ensuring stable readings.
  • Interface Flexibility: The AD7715ARU-3 supports SPI and MICROWIRE interfaces, making it easy to integrate into existing digital systems.

The AD7715ARU-3 is available in a compact 16-lead TSSOP package, which is ideal for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, from -40°C to +85°C, making it a versatile choice for both industrial and commercial environments.

Whether you're developing precision measurement equipment, or you need a reliable ADC for control systems, the AD7715ARU-3 from Analog Devices Inc. offers the accuracy, reliability, and performance you need to deliver superior results.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess