EN
  • EN
  • DE

AD7606C-18BSTZ

Part No AD7606C-18BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 18 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name AD7606
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-AD7606C-18BSTZ, 505-AD7606C-18BSTZTR, 505-AD7606C-18BSTZTR-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909729-AD7606C-18BSTZ
Ultra Librarian 3D Model Ultra Librarian AD7606C-18BSTZ CAD Model

Description

AD7606C-18BSTZ Image

The AD7606C-18BSTZ is a robust, high-performance data acquisition system (DAS) from the renowned manufacturer Analog Devices Inc. This precision analog-to-digital converter (ADC) is designed to cater to a wide array of applications that require high-speed, multi-channel data acquisition with reliable accuracy.

This state-of-the-art component features 16-bit resolution and is capable of simultaneous sampling of 8 channels, making it an excellent choice for advanced industrial, automotive, and medical applications where multiple signal inputs need to be digitized concurrently. The device operates at a throughput rate of 200 kSPS (kilo-samples per second), ensuring that high-frequency signals are captured with precision.

The AD7606C-18BSTZ comes in a compact 64-LQFP (Low-profile Quad Flat Package) that is both space-efficient and suitable for high-density circuit designs. Its integrated features include a multistage, low-pass filter that reduces noise and improves signal quality, as well as a selectable input range of ±10 V and ±5 V, providing flexibility for various signal amplitudes.

With an operating temperature range of -40°C to +85°C, the device is built to perform reliably in challenging environmental conditions. It also boasts an overvoltage protection mechanism for inputs, which safeguards the device against unexpected voltage spikes that could potentially cause damage.

The AD7606C-18BSTZ is interfaced through a parallel interface, which allows for quick and easy integration with microcontrollers and digital signal processors. The inclusion of an on-board calibration feature ensures long-term stability and accuracy of measurement results, reducing the need for frequent recalibration and maintenance.

In summary, the AD7606C-18BSTZ from Analog Devices Inc. is a top-tier ADC solution that combines high-speed, multi-channel functionality with robust design to meet the stringent requirements of modern data acquisition systems. Its precision and reliability make it an essential component for professionals seeking to enhance their electronic designs with superior data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.6151 $74.6151
2+ $61.2227 $122.4454
3+ $59.3095 $177.9285
4+ $57.3963 $229.5852
5+ $55.4830 $277.4150
7+ $49.7434 $348.2038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess