EN
  • EN
  • DE

AD7569KNZ

Part No AD7569KNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LC2MOS Complete, 8-Bit Analog I/0 Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series LC2MOS
Packaging Tube
Applications Analog I/O
Interface Bus
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Mounting Style Through Hole
Win Source Part Number 1137457-AD7569KNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD7569
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7569KNZ CAD Model

Description

The AD7569KNZ is a powerful and versatile integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications that require analog-to-digital (ADC) and digital-to-analog (DAC) conversions. This IC is particularly well-suited for use in control and monitoring systems, data acquisition systems, and any other application that demands high-precision signal processing.

Key Features:

  • Analog I/O: The device features an 8-bit DAC and an 8-bit ADC, providing a seamless interface between the digital world and the analog domain.
  • Integrated Sample-and-Hold: The built-in sample-and-hold circuit ensures accurate sampling of analog signals, which is critical for maintaining signal integrity during the conversion process.
  • Single-Chip Solution: The AD7569KNZ combines both ADC and DAC functions on a single chip, reducing the complexity of the design and saving valuable board space.
  • Flexible Interface: With an easy-to-use parallel interface, this IC is designed to interface directly with microprocessors and can handle both read and write operations efficiently.
  • Low Power Consumption: It is designed for low power operation, making it an ideal choice for battery-powered devices and applications where power efficiency is critical.
  • Wide Operating Range: The device operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

Applications:

The AD7569KNZ is versatile enough to fit into a multitude of applications, including:

  • Industrial control systems
  • Process control instruments
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices

Technical Specifications:

The AD7569KNZ operates on a single 5V supply and comes in a 24-pin DIP (Dual In-line Package) format. Its robust design ensures that it can withstand industrial temperature ranges from -40°C to +85°C, making it a reliable choice for demanding environments.

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team for comprehensive guidance on integrating the AD7569KNZ into your next project.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess