EN
  • EN
  • DE

AD7524JN

Part No AD7524JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 077033-AD7524JN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7524JN CAD Model

Description

AD7524JN: A Precision DAC from Analog Devices Inc.

The AD7524JN is a high-performance, 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., one of the leading companies in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is renowned for its reliability and accuracy, making it an ideal choice for applications that require precise analog output from digital signals.

The AD7524JN is built using a CMOS (Complementary Metal-Oxide Semiconductor) architecture, which ensures low power consumption and high noise immunity. This makes it suitable for battery-operated and portable devices, as well as for industrial control systems where power efficiency is critical. The device operates from a single power supply, ranging from +4.5V to +15V, providing designers with flexibility in various system designs.

One of the key features of the AD7524JN is its ease of interfacing with microprocessors and microcontrollers, thanks to its simple digital input format. It employs a versatile 8-bit parallel interface that can be connected directly to the data buses of most microprocessors without the need for additional interfacing hardware. This simplifies the design process and reduces system complexity and cost.

The AD7524JN offers excellent DAC performance, with a settling time of typically 100ns, making it suitable for high-speed applications. Additionally, it features a low temperature coefficient, ensuring stable performance across a wide temperature range. The device also includes an on-chip data latch, which provides further flexibility in timing and control.

Another significant advantage of the AD7524JN is its compact form factor. It is available in a standard 16-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various circuit boards. The robust design of the AD7524JN ensures a long operational life and consistent performance, even in harsh environmental conditions.

In summary, the AD7524JN from Analog Devices Inc. is a versatile and precise 8-bit DAC that offers excellent performance for a wide range of applications, including industrial control, automation, data acquisition systems, and portable devices. Its low power consumption, ease of use, and high-speed operation make it a preferred choice for engineers and designers looking to convert digital signals into accurate and stable analog outputs.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7898 $55.1592
9+ $11.3147 $101.8323
14+ $10.9611 $153.4554
19+ $10.6075 $201.5425
25+ $10.2539 $256.3475
33+ $9.1932 $303.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess