EN
  • EN
  • DE

AD737JNZ

Part No AD737JNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 8DIP / RMS to DC Converter 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Current - Supply 170 µA
Voltage - Supply 2.8V, -3.2V ~ ±16.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD737
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37830-AD737JNZ
Ultra Librarian 3D Model Ultra Librarian AD737JNZ CAD Model

Description

AD737JNZ Product Image

The AD737JNZ is a high-performance, low-power, true RMS-to-DC converter produced by Analog Devices Inc. It is widely used in applications requiring precise and accurate RMS (Root Mean Square) measurements of complex waveforms, regardless of the waveform's shape or frequency. This makes it an indispensable component in a variety of electronic devices, including audio equipment, signal processing gear, and industrial control systems.

Key Features:

  • Accurate RMS-to-DC conversion over a wide frequency range.
  • Low power consumption, making it ideal for battery-powered devices.
  • No external trims required for full-scale accuracy.
  • High input impedance, which minimizes loading on the measured circuit.
  • Single-ended input, facilitating easy integration into various circuit designs.
  • Compact 8-pin DIP package for straightforward implementation.

Performance Specifications:

  • Input Voltage Range: 0 to 200 mV for full-scale output.
  • Frequency Range: DC to 10 kHz for full accuracy.
  • Supply Voltage: 5 V, with low supply current.
  • Temperature Range: Operates over a 0°C to 70°C range.

Applications:

  • Audio equipment for precise sound level measurements.
  • Power management systems for accurate power monitoring.
  • Test and measurement instruments for reliable data acquisition.
  • Industrial control systems for monitoring and controlling processes.

The AD737JNZ is designed to offer unparalleled ease of use, with minimal external components required for operation. It delivers a stable and reliable performance, which has made it a preferred choice for professionals seeking accuracy and dependability in their electronic designs. Analog Devices Inc.'s commitment to quality ensures that the AD737JNZ meets the highest industry standards, providing a robust solution for RMS-to-DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $35.1880
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $22.5634
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $6.6527

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess