EN
  • EN
  • DE

AD536ASH

Part No AD536ASH
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Integrated Circuit True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Bulk
Operating Supply Current 1.2mA
Operating Supply Voltage 5 V ~ 36 V, ±3 V ~ 18 V
Mounting Style Through Hole
Package TO-100-10 Metal Can
Manufacturer Package TO-100-10
Win Source Part Number 1136181-AD536ASH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD536A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD536ASH CAD Model

Description

The AD536ASH is a high-precision integrated circuit from Analog Devices Inc., designed to compute the true root-mean-square (RMS) value of complex waveforms. It offers unparalleled accuracy and versatility in a wide range of applications, including industrial, instrumentation, and audio systems.

Key Features

  • True RMS-to-DC Conversion: The AD536ASH accurately measures the RMS value of AC and DC voltages, providing a precise representation of the power content within the signal.
  • Wide Bandwidth: This device can handle waveforms with frequencies up to 300 kHz, making it suitable for high-speed signal processing.
  • Low Power Consumption: Designed for efficiency, the AD536ASH operates with a low quiescent current, making it ideal for battery-powered and portable devices.
  • High Input Impedance: The high input impedance minimizes the loading effect on the measured circuit, preserving signal integrity.
  • Temperature Stability: The device maintains its performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Versatile Power Supply: It operates with a dual polarity power supply, which allows for flexibility in system design.

Applications

  • Power monitoring and control systems
  • Signal processing equipment
  • Audio equipment and analysis
  • Electronic test and measurement instruments
  • Industrial automation systems

Technical Specifications

Parameter Value
Function RMS-to-DC Converter
Input Voltage Range ±10 V
Frequency Range 0 to 300 kHz
Supply Voltage ±5 V to ±18 V
Package Type Hermetic Sidebraze
Operating Temperature -55°C to +125°C

For those seeking a reliable and accurate RMS-to-DC converter, the AD536ASH from Analog Devices Inc. stands out as a robust solution. Its ability to deliver precise measurements, even with complex waveforms, makes it an indispensable component for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $15.5202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess