EN
  • EN
  • DE

AD7376AR100

Part No AD7376AR100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description +-15 V Operation Digital Potentiometer / Digital Potentiometer 100kOhm 128POS Volatile Linear 16-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171717-AD7376AR100
Popularity Medium
Supply and Demand Status Limited
Family Name AD7376
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7376AR100 CAD Model

Description

Analog Devices Inc. AD7376AR100 Digital Potentiometer

The AD7376AR100 by Analog Devices Inc. is a highly integrated digital potentiometer that offers a compact and precise solution for a wide range of applications, including calibration, signal conditioning, and power supply control. This digital potentiometer is designed to provide reliable and accurate performance, making it an ideal choice for designers looking to enhance system performance while maintaining a small footprint.

The AD7376AR100 features a single-channel, 128-position, and a variable resistor with an end-to-end resistance of 100 kΩ. It is capable of operating with a dual supply of ±5 V to ±15 V or a single supply of 10 V to 30 V, providing the flexibility needed for various circuit configurations. The device is offered in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), ensuring ease of integration into space-constrained applications.

One of the key advantages of the AD7376AR100 is its digital interface, which allows for precise wiper position setting via a simple SPI (Serial Peripheral Interface) compatible protocol. This ensures seamless communication with microcontrollers or other digital systems, facilitating easy adjustments and configurations. The device also boasts a robust design with a wide operating temperature range of -40°C to +125°C, making it suitable for both commercial and industrial environments.

Additional features of the AD7376AR100 include a low temperature coefficient (35 ppm/°C typical), which ensures minimal deviation over temperature variations, and a non-volatile memory that retains the wiper position upon power cycling, providing consistent performance and reducing the need for recalibration.

Whether it's used for adjusting bias voltages, setting operational amplifier gain, or tuning filters, the AD7376AR100 provides designers with a precise and reliable digital potentiometer solution. Its combination of high performance, digital control, and small package size makes it an excellent choice for applications where space and precision are critical.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $4.3657
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0150 $60.0300
5+ $24.6281 $123.1405
8+ $23.8588 $190.8704
11+ $23.0885 $253.9735
13+ $22.3192 $290.1496
18+ $20.0104 $360.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess