EN
  • EN
  • DE

PI3HDMI245-AZLE

Part No PI3HDMI245-AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube
Status Obsolete
Applications HDMI
Interface I2C
Supply Voltage (V) 3.3V
Manufacturer Package 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
Mounting Style SMD
Family Part Number PI3HDMI245
Manufacturer Pack Quantity 294
MSL Level 1 (Unlimited)
Win Source Part Number 725969-PI3HDMI245-AZLE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDMI245-AZLE CAD Model

Description

Introducing the PI3HDMI245-AZLE: A High-Performance HDMI Switching Solution

The PI3HDMI245-AZLE from Diodes Incorporated is a cutting-edge HDMI interface switch that offers a seamless and efficient solution for high-definition multimedia signal management. Designed to cater to the evolving needs of modern digital entertainment and professional AV systems, this switch is an ideal component for devices requiring high-speed digital data transmission.

Key Features and Benefits

  • High-Speed Performance: The PI3HDMI245-AZLE boasts an impressive data transfer rate, making it suitable for applications that demand high bandwidth such as 1080p HD video and digital audio.
  • Multiple Switching Options: With two HDMI inputs and one HDMI output, it allows for easy switching between sources, ensuring a flexible and user-friendly experience.
  • Enhanced Signal Integrity: Engineered with advanced technology, this switch maintains the integrity of the signal, providing a crisp and clear multimedia experience without any loss of quality.
  • Low Power Consumption: The device is designed for energy efficiency, which not only reduces power costs but also benefits the environment by minimizing the carbon footprint of electronic systems.
  • Compact Design: Its small form factor makes it an excellent choice for integration into a variety of devices, including set-top boxes, DVD players, gaming consoles, and more.

Technical Specifications

The PI3HDMI245-AZLE supports a wide range of video resolutions and audio formats, ensuring compatibility with the latest multimedia standards. It is compliant with HDMI 1.3 specifications, providing the necessary throughput for deep color and high-definition audio formats. The switch also features built-in pre-emphasis and equalization, which helps to extend the cable length and maintain signal fidelity over longer distances.

Applications

Due to its versatility and high performance, the PI3HDMI245-AZLE is suitable for an array of applications, including:

  • Home Theater Systems
  • Digital Signage
  • Professional Audio/Video Equipment
  • Video Conferencing Systems
  • KVM (Keyboard, Video, and Mouse) Switches

Whether you're designing a state-of-the-art home entertainment system or a sophisticated video distribution network, the PI3HDMI245-AZLE from Diodes Incorporated provides the reliability and performance needed to deliver a superior multimedia experience.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess