EN
  • EN
  • DE

MAX5388MAUB+

Part No MAX5388MAUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Taper Linear
Configuration Potentiometer, Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.6V ~ 5.5V
Tolerance ±25%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 10-uMAX/uSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 250
Base Product Number MAX5388
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1008716-MAX5388MAUB+
Ultra Librarian 3D Model Ultra Librarian MAX5388MAUB+ CAD Model

Description

Maxim Integrated MAX5388MAUB+ Digital Potentiometer

The MAX5388MAUB+ is a versatile and high-performance digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal products. This compact and efficient device is ideal for applications requiring a variable resistance setting controlled by digital signals. It offers an excellent solution for adjusting and controlling parameters in various electronic circuits, such as volume control, gain adjustment, and filter tuning.

The MAX5388 features a dual 256-position, non-volatile linear-taper digital potentiometer, which means it can retain its last position even after power is removed. It operates from a single +2.7V to +5.5V supply, making it suitable for both portable and low-voltage applications. The potentiometer's small 10-pin µMAX package allows for space-saving on the PCB, making it an excellent choice for designs where board space is at a premium.

Communication with the MAX5388 is established via a simple 3-wire SPI-compatible serial interface, which permits easy interfacing with microcontrollers and other digital logic. Additionally, the device features an end-to-end resistance of 10kΩ, providing a wide range of adjustment capabilities. The digital interface also provides 50kΩ ±1% end-to-end resistance matching, ensuring precision and consistency in performance.

With its built-in power-on reset circuit, the MAX5388 ensures that the wiper position defaults to midscale at power-up, providing a predictable start-up state. This feature is particularly useful in applications where a known default setting is critical upon system power-up.

The MAX5388MAUB+ is equipped with a low 35ppm/°C end-to-end temperature coefficient, which minimizes resistance changes over temperature variations, ensuring stable performance across a wide range of operating conditions. Its robust design also includes over-temperature protection, safeguarding the device and the overall system against potential damage from excessive heat.

In summary, the Maxim Integrated MAX5388MAUB+ digital potentiometer offers designers a reliable, precise, and easy-to-use solution for digitally-controlled resistance applications. Its compact size, SPI interface, and stable performance make it an excellent choice for a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess