EN
  • EN
  • DE

AD7371JN

Part No AD7371JN
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DIGITALLY PROG FILTER 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD7371
Package Bulk
Product Status Active
Programmable Not Verified
Type Voiceband Reconstruction, Antialiasing Filter Set
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909669-AD7371JN
Ultra Librarian 3D Model Ultra Librarian AD7371JN CAD Model

Description

The AD7371JN is a high-performance, single 12-bit digital-to-analog converter (DAC) manufactured by the renowned Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to meet the rigorous demands of advanced digital signal processing (DSP) and other high-speed data conversion applications.

Key Features

  • Resolution: 12-bit accuracy ensures high-quality signal representation for precise applications.
  • Interface: The device features a parallel interface for quick data transfer and seamless integration with most microprocessors and digital systems.
  • Update Rate: With a fast settling time, the AD7371JN is capable of achieving an update rate that is suitable for high-speed applications, ensuring minimal delay in signal conversion.
  • Single Supply Operation: It operates on a single 5V power supply, simplifying the power design in embedded systems.
  • Reference Voltage: An external reference voltage can be applied, providing flexibility in setting the full-scale output voltage range.
  • Power Consumption: The DAC is optimized for low power consumption, making it ideal for portable and battery-powered applications.
  • Packaging: Housed in a robust PDIP (Plastic Dual In-line Package), the AD7371JN ensures reliable operation in a variety of environmental conditions.

Applications

The AD7371JN is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Digital signal processing
  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment

Reliability and Support

Analog Devices Inc. is committed to providing high-quality products and support. The AD7371JN is backed by rigorous testing and quality assurance processes to ensure performance and reliability. In addition, Analog Devices offers comprehensive technical support, including data sheets, application notes, and design resources to assist with the integration and use of the AD7371JN in your projects.

Conclusion

With its precision, speed, and flexibility, the AD7371JN from Analog Devices Inc. is an excellent choice for any application requiring a high-performance DAC. It exemplifies Analog Devices' commitment to delivering cutting-edge technology and robust solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess