The AD736KR is a high-precision electrical component manufactured by Analog Devices Inc., renowned for its ability to accurately convert complex AC (alternating current) input signals into their true root-mean-square (RMS) DC (direct current) equivalent. This capability is essential for precise measurement and analysis of electrical signals in a wide range of applications, from industrial instrumentation to audio equipment.
Key Features
- High Accuracy: The AD736KR provides a high level of accuracy, with a low total error typically less than 0.3% of the full-scale reading, ensuring reliable and precise signal conversion.
- Wide Bandwidth: It features a wide bandwidth that can accommodate signal frequencies up to 200 kHz, making it suitable for a variety of dynamic applications.
- Low Power Consumption: Designed for efficiency, the AD736KR consumes low power, making it ideal for portable and battery-powered devices.
- Single or Dual Supply Operation: The device can operate from a single supply of +5V to +36V or dual supplies of ±2.8V to ±18V, providing flexibility in various circuit configurations.
- Compact Package: The AD736KR comes in a small 8-pin SOIC package, which is conducive to space-constrained designs.
Applications
The AD736KR is versatile and can be used in a multitude of applications, including:
- Power management systems
- Audio signal processing
- Waveform analysis
- Test and measurement equipment
- Energy metering
Technical Specifications
Parameter
Value
Supply Voltage (Single)
+5V to +36V
Supply Voltage (Dual)
±2.8V to ±18V
Bandwidth
0 Hz to 200 kHz
Total Error
Package
8-pin SOIC
The AD736KR from Analog Devices Inc. is an indispensable component for engineers and designers who require reliable and accurate RMS-to-DC conversion in their electronic systems.