EN
  • EN
  • DE

AD636JHZ

Part No AD636JHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC CONV RMS-DC LOW LVL TO100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Operating Supply Current 800μA
Supply Voltage - Operating ±2.5 V to 16 V
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 085676-AD636JHZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD636JHZ CAD Model

Description

Analog Devices AD636JHZ True RMS-to-DC Converter

The AD636JHZ is a high precision, low power, integrated true RMS-to-DC converter from Analog Devices Inc. It offers a high level of accuracy and a wide bandwidth, making it an ideal choice for a vast array of applications that require precise RMS calculations. The device is designed to compute the true root-mean-square level of complex waveforms, with a crest factor of up to 6 and a frequency range from DC to 1 kHz for the AD636JHZ version.

Key Features:

  • High Accuracy: The AD636JHZ provides excellent accuracy, with a maximum error of ±0.3% of reading at room temperature. This precision holds for varied waveforms, regardless of their shape or symmetry.
  • Wide Bandwidth: It offers a bandwidth that comfortably handles waveforms up to 1 kHz, which covers most audio and many industrial applications.
  • Low Power Consumption: With its low power design, the AD636JHZ consumes minimal power, making it ideal for portable and battery-powered applications.
  • Simple to Use: The device simplifies the RMS conversion process, requiring only a single external averaging capacitor in many applications.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from ±5 V to ±15 V, allowing for flexibility in various system designs.

Applications:

The AD636JHZ is versatile and can be used in a multitude of applications, including:

  • AC voltmeters and multimeters
  • Transient signal analyzers
  • Audio signal processing
  • Waveform analysis
  • Industrial process control systems
  • Battery-powered instruments

Analog Devices Inc. has a reputation for creating products that are reliable and of high quality, and the AD636JHZ is no exception. It comes in a compact, hermetically sealed 14-lead TO-100 package that ensures long-term stability and performance, even in harsh environments. For engineers and designers looking for a dependable RMS-to-DC converter that combines ease of use with high performance, the AD636JHZ is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $12.7733
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $11.3775
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $16.6316

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess